IDEC Corporation Led Color Idec AP22M-2Q3CS

Description
LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X8016 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X8016
Led Color Idec 62X8016
LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8016
Product Name Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details