IDEC Corporation Led Color Idec AP22M-2Q3CG

Description
LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X8014 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X8014
Led Color Idec 62X8014
LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8014
Product Name Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details