IDEC Corporation Led Color Idec AP22M-2Q3A

Description
LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X8002 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X8002
Led Color Idec 62X8002
LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:12VDC RoHS Compliant: Yes

LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:21mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8002
Product Name Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 467 nm (4670 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details