IDEC Corporation Led Pilot Indicator, Green, 10Mm, 24V; Led Color Idec AP1M222-G

Description
LED PILOT INDICATOR, GREEN, 10MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes
Datasheet
Description
LED PILOT INDICATOR, GREEN, 10MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Indicator, Green, 10Mm, 24V; Led Color Idec - 93B5274 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Indicator, Green, 10Mm, 24V; Led Color Idec
93B5274
Led Pilot Indicator, Green, 10Mm, 24V; Led Color Idec 93B5274
LED PILOT INDICATOR, GREEN, 10MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes

LED PILOT INDICATOR, GREEN, 10MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93B5274
Product Name Led Pilot Indicator, Green, 10Mm, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details