IDEC Corporation Led; Led Color Idec AP1M122-R

Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: No
Datasheet
Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Idec - 90B8614 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Idec
90B8614
Led; Led Color Idec 90B8614
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: No

LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 90B8614
Product Name Led; Led Color Idec
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details