IDEC Corporation Pilot Light, Green, 24V, Solder; Led Color Idec AP1M122-G

Description
PILOT LIGHT, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: No
Datasheet
Description
PILOT LIGHT, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 24V, Solder; Led Color Idec - 15C2806 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 24V, Solder; Led Color Idec
15C2806
Pilot Light, Green, 24V, Solder; Led Color Idec 15C2806
PILOT LIGHT, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: No

PILOT LIGHT, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2806
Product Name Pilot Light, Green, 24V, Solder; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PHB9-TW005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red Orange
Peak Wavelength 623 nm (6230 Å)
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details