IDEC CORPORATION
AOD401N-R -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AOD401N-R
Description
PUSHBUTTON 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AOD401N-R |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Allen-Bradley / Rockwell Automation
Configuration
Normally Closed (NC)
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details