22MM PUSHBUTTON ILLUMINATED
PUSHBUTTON, MOM, GRN, EXT, 24V DIREC
| Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | ALFW29910D-G-24V | ALFW29910D-G-24V |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals |