IDEC Corporation Switches - Pushbutton Switches ALFD22220DNUR

Description
30MM PB IL FS MOM 24V 2NO RED
Datasheet
Description
30MM PB IL FS MOM 24V 2NO RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - ALFD22220DNUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ALFD22220DNUR
Switches - Pushbutton Switches ALFD22220DNUR
30MM PB IL FS MOM 24V 2NO RED

30MM PB IL FS MOM 24V 2NO RED

Supplier's Site
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec - 59AC9580 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec
59AC9580
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec 59AC9580
ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red RoHS Compliant: Yes

ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number ALFD22220DNUR 59AC9580
Product Name Switches - Pushbutton Switches Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4075B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 922665 - Radwell International
Allen-Bradley / Rockwell Automation
View Details