IDEC CORPORATION
ALD29911DN-W-120V -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
ALD29911DN-W-120V
Description
PUSHBUTTON ILLUM 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON ILLUM 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ALD29911DN-W-120V |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details
Allen-Bradley / Rockwell Automation
Switch Function
Momentary Contact
View Details