IDEC Corporation Switches - Pushbutton Switches ALD22220DNUG

Description
30MM PB IL MOM 24V 2NO GRN
Description
30MM PB IL MOM 24V 2NO GRN
Datasheet
Datasheet Summary
Powered by GS/AI

The Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac is a momentary pushbutton switch from the TWND series, designed for reliable operation in various applications. It features a double-pole single-throw (DPST-NO) contact configuration and is rated for a maximum current of 10A at 110VAC. The actuator is a round raised style with a green cap, suitable for easy identification in control panels. The switch is RoHS compliant and has a panel cutout diameter of 30.5mm. It is built to withstand harsh environments, conforming to IP65 standards for water and dust protection, and has a mechanical life of up to 5 million operations for momentary use. This product is ideal for applications requiring durable and efficient switching solutions.

Datasheet Summary
Powered by GS/AI

The Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac is a momentary pushbutton switch from the TWND series, designed for reliable operation in various applications. It features a double-pole single-throw (DPST-NO) contact configuration and is rated for a maximum current of 10A at 110VAC. The actuator is a round raised style with a green cap, suitable for easy identification in control panels. The switch is RoHS compliant and has a panel cutout diameter of 30.5mm. It is built to withstand harsh environments, conforming to IP65 standards for water and dust protection, and has a mechanical life of up to 5 million operations for momentary use. This product is ideal for applications requiring durable and efficient switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
ALD22220DNUG
Switches - Pushbutton Switches ALD22220DNUG
30MM PB IL MOM 24V 2NO GRN

30MM PB IL MOM 24V 2NO GRN

Supplier's Site
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec - 59AC9279 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec
59AC9279
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec 59AC9279
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number ALD22220DNUG 59AC9279
Product Name Switches - Pushbutton Switches Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 354927 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details