IDEC Corporation Lamp; Led Color Idec AL6Q-P4P-G

Description
LAMP; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; For Use With:Idec A6 Series Miniature Switches and Pilot Devices RoHS Compliant: Yes
Datasheet
Description
LAMP; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; For Use With:Idec A6 Series Miniature Switches and Pilot Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp; Led Color Idec - 15C1036 - Newark, An Avnet Company
Chicago, IL, United States
Lamp; Led Color Idec
15C1036
Lamp; Led Color Idec 15C1036
LAMP; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; For Use With:Idec A6 Series Miniature Switches and Pilot Devices RoHS Compliant: Yes

LAMP; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; For Use With:Idec A6 Series Miniature Switches and Pilot Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C1036
Product Name Lamp; Led Color Idec
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Color Lighting - 67-2074-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 626 nm (4700 to 6260 Å)
View Details
4 suppliers