IDEC Corporation Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec AL6Q-M13P-W

Description
PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes
Datasheet
Description
PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec - 15C0753 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec
15C0753
Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec 15C0753
PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes

PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 15C0753
Product Name Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010D24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 99689520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details