Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength
Key features of the A6 series switches and pilot lights include:
Pushbutton, Mom, Grn, Flush, 12V Dir
PB SW, SPDT, 1A, 120V, SOLDER/QC, GREEN; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
16MM PUSHBUTTON ILLUMINATED
| Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 70173257 | AL6Q-M13P-G | 15C0741 | AL6Q-M13P-G |
| Product Name | Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, GREEN | IDEC Pushbutton Illuminated | Pb Sw, Spdt, 1A, 120V, Solder/qc, Green; Product Range Idec | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Features | Has CE Certification; Has CSA Certification; Is UL listed | |||
| Max. Mechanical Life | 100000 Number of electrical operations | |||
| Maximum Initial Contact Resistance | 50 milliohms | |||
| Base Material | Thermoplastic / Plastic |