IDEC Corporation Pilot Light, Yellow, 24V, Solder; Led Color Idec AL6M-P4-Y

Description
PILOT LIGHT, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yellow, 24V, Solder; Led Color Idec - 15C0323 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yellow, 24V, Solder; Led Color Idec
15C0323
Pilot Light, Yellow, 24V, Solder; Led Color Idec 15C0323
PILOT LIGHT, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes

PILOT LIGHT, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C0323
Product Name Pilot Light, Yellow, 24V, Solder; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details