IDEC Corporation Pilot Light, Red, 24V, Solder; Led Color Idec AL6M-P4-R

Description
PILOT LIGHT, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 24V, Solder; Led Color Idec - 15C0321 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 24V, Solder; Led Color Idec
15C0321
Pilot Light, Red, 24V, Solder; Led Color Idec 15C0321
PILOT LIGHT, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes

PILOT LIGHT, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40, IP65; Product Range:A6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C0321
Product Name Pilot Light, Red, 24V, Solder; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details