IDEC Corporation Pushbutton Switch; Led Color Idec AL6M-P4-G

Description
PUSHBUTTON SWITCH; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Green; Actuator Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Green; Actuator Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Led Color Idec - 15C0320 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Led Color Idec
15C0320
Pushbutton Switch; Led Color Idec 15C0320
PUSHBUTTON SWITCH; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Green; Actuator Diameter:18mm RoHS Compliant: Yes

PUSHBUTTON SWITCH; LED Color:-; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Green; Actuator Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C0320
Product Name Pushbutton Switch; Led Color Idec
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details