IDEC Corporation Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec AL6M-P4-A

Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Amber RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec - 15C0319 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec
15C0319
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec 15C0319
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Amber RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C0319
Product Name Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details