IDEC CORPORATION
AL6M-M24-JW -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AL6M-M24-JW
Description
PUSH BUTTON 16MM ROUND
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSH BUTTON 16MM ROUND
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AL6M-M24-JW |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Min. Actuating Force
0.8 lbs (0.3772 kg)
Max. Actuating Force
0.8 lbs (0.3772 kg)
Max Current Rating
0.1250 amps
View Details
Base Material
Thermoplastic / Plastic
Operating Temp
-60 to 100 F (-51.11 to 37.78 C)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers