Idec AL6M-M14P-R Push Button Switch
Key features of the A6 series switches and pilot lights include:
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton, Mom, Red, Ext, 24V Direc
16MM PUSHBUTTON ILLUMINATED
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8287968 | 70173248 | 51B115 | AL6M-M14P-R | AL6M-M14P-R |
| Product Name | Push Button Switches | Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED | Switch, Industrial Pushbutton, 18Mm; Product Range Idec | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Button | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade; Solder Terminals | |||
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch | RoHS |