16MM PUSHBUTTON ILLUMINATED
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
16MM PUSHBUTTON ILLUMINATED
Pushbutton, Mom, Red, Ext, 24V Direc
Push Button: Red, RND LED PB SPDT IP40
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AL6M-M14-R-ND | 15C0128 | AL6M-M14-R | AL6M-M14-R | 70174251 |
| Product Name | Pushbutton Switches | Switch, Industrial Pushbutton, 18Mm; Product Range Idec | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated | Push Button: Red, RND LED PB SPDT IP40 |
| Actuator Specifications | Round, Button | ||||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Quick Connect/Blade; Solder Terminals |