16MM PUSHBUTTON ILLUMINATED
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained
Pushbutton, Maint, Amb, Ext, 24V Dir
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AL6M-A24P-A | 15C0024 | AL6M-A24P-A |
| Product Name | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 18Mm; Product Range Idec | IDEC Pushbutton Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 1 amps |