IDEC Corporation Pilot Light; Led Color Idec AL6H-P4-R

Description
PILOT LIGHT; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Red; Contact Current AC Max:9mA RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Red; Contact Current AC Max:9mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light; Led Color Idec - 14C9833 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light; Led Color Idec
14C9833
Pilot Light; Led Color Idec 14C9833
PILOT LIGHT; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Red; Contact Current AC Max:9mA RoHS Compliant: Yes

PILOT LIGHT; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:A6 Series; Actuator / Cap Colour:Red; Contact Current AC Max:9mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14C9833
Product Name Pilot Light; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details