IDEC Corporation A6 Pl Rct Led 5V Ip65 Rohs Compliant Idec AL6H-P1P-G

Description
A6 PL Rct LED 5V IP65 RoHS Compliant: Yes
Description
A6 PL Rct LED 5V IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
A6 Pl Rct Led 5V Ip65 Rohs Compliant Idec - 05N2457 - Newark, An Avnet Company
Chicago, IL, United States
A6 Pl Rct Led 5V Ip65 Rohs Compliant Idec
05N2457
A6 Pl Rct Led 5V Ip65 Rohs Compliant Idec 05N2457
A6 PL Rct LED 5V IP65 RoHS Compliant: Yes

A6 PL Rct LED 5V IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05N2457
Product Name A6 Pl Rct Led 5V Ip65 Rohs Compliant Idec
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121841 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 269 nm (2690 Å)
Viewing Angle 120 degrees
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details