IDEC Corporation Pushbutton Switches AL6H-M24P-R

Description
16MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet
Description
16MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-AL6H-M24P-R-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-AL6H-M24P-R-ND
Pushbutton Switches 1885-AL6H-M24P-R-ND
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Buy Now Datasheet
Push Button Switches - 8287905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8287905
Push Button Switches 8287905
Idec AL6H-M24P-R Push Button Switch

Idec AL6H-M24P-R Push Button Switch

Supplier's Site
Pushbutton - 690381 - Radwell International
Willingboro, NJ, United States
Pushbutton
690381
Pushbutton 690381
PUSHBUTTON, AL6 SERIES, ILLUMINATED, RECTANGULAR, MOMENTARY, DPDT, 24V AC/DC, OILTIGHT (IP65), 18MM X 24MM LENS, RED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, AL6 SERIES, ILLUMINATED, RECTANGULAR, MOMENTARY, DPDT, 24V AC/DC, OILTIGHT (IP65), 18MM X 24MM LENS, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED - 70173280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED
70173280
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED 70173280
Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified. Miniature switches and pilot devices consist of gold-clad silver contacts for reliable low level switching and also has snap action contacts.

Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
Miniature switches and pilot devices consist of gold-clad silver contacts for reliable low level switching and also has snap action contacts.

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AL6H-M24P-R
Switches - Pushbutton Switches AL6H-M24P-R
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site
Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec - 14C9786 - Newark, An Avnet Company
Chicago, IL, United States
Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec
14C9786
Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec 14C9786
SWITCH INDUSTRIAL PUSHBUTTON, 18Mm x 24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH INDUSTRIAL PUSHBUTTON, 18Mm x 24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site
IDEC Pushbutton Illuminated - AL6H-M24P-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6H-M24P-R
IDEC Pushbutton Illuminated AL6H-M24P-R
Pushbutton, Mom, Red, Flush, 24V Dir

Pushbutton, Mom, Red, Flush, 24V Dir

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-AL6H-M24P-R-ND 8287905 690381 70173280 AL6H-M24P-R 14C9786 AL6H-M24P-R
Product Name Pushbutton Switches Push Button Switches Pushbutton Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED Switches - Pushbutton Switches Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec IDEC Pushbutton Illuminated
Actuator Specifications Flush Pushbutton; Rectangular, Button, Flush Button
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Quick connect, solder tag Quick Connect/Blade; Solder Terminals
Features Illuminated Switch DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012F02JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 77185732 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details