IDEC Corporation Pushbutton Switches AL6H-M14P-R

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1418-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1418-ND
Pushbutton Switches 1885-1418-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
IDEC Pushbutton Illuminated - AL6H-M14P-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6H-M14P-R
IDEC Pushbutton Illuminated AL6H-M14P-R
Pushbutton, Mom, Red, Flush, 24V Dir

Pushbutton, Mom, Red, Flush, 24V Dir

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AL6H-M14P-R
Switches - Pushbutton Switches AL6H-M14P-R
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED - 70173275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED
70173275
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED 70173275
Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength Key features of the A6 series switches and pilot lights include: 16mm (5/8") mounting hole LED illumination Compact design saves space Momentary, Maintained, Selectors, and E-Stops Gold-clad Silver contacts for reliable low level switching Snap action contacts IP40 (dustproof) or IP65 (oiltight) versions

Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength

Key features of the A6 series switches and pilot lights include:

  • 16mm (5/8") mounting hole
  • LED illumination
  • Compact design saves space
  • Momentary, Maintained, Selectors, and E-Stops
  • Gold-clad Silver contacts for reliable low level switching
  • Snap action contacts
  • IP40 (dustproof) or IP65 (oiltight) versions
Supplier's Site
Switch, Industrial Pushbutton, 18X24Mm; Product Range Idec - 14C9738 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 18X24Mm; Product Range Idec
14C9738
Switch, Industrial Pushbutton, 18X24Mm; Product Range Idec 14C9738
SWITCH, INDUSTRIAL PUSHBUTTON, 18X24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 18X24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1418-ND AL6H-M14P-R AL6H-M14P-R 70173275 14C9738
Product Name Pushbutton Switches IDEC Pushbutton Illuminated Switches - Pushbutton Switches Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED Switch, Industrial Pushbutton, 18X24Mm; Product Range Idec
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Illuminated Switch Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB15BP - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 359835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details