Idec AL6H-M14P-A Push Button Switch
Pushbutton, Mom, Amb, Flush, 24V Dir
16MM PUSHBUTTON ILLUMINATED
Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
Miniature switches and pilot devices consist of gold-clad silver contacts for reliable low level switching and also has snap action contacts.
SWITCH INDUSTRIAL PUSHBUTTON, 18Mm x 24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| RS Components, Ltd. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8287876 | AL6H-M14P-A | AL6H-M14P-A | 70173277 | 14C9736 |
| Product Name | Push Button Switches | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches | Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, AMBER | Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec |
| Actuator Specifications | Button | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade; Solder Terminals | |||
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch | RoHS |