16MM PUSHBUTTON ILLUMINATED
PUSHBUTTON, AL6 SERIES, ILLUMINATED, RECTANGULAR, MOMENTARY, SPDT, 24V AC/DC, DUSTPROOF (IP40), 18MM X 24MM LENS, GREEN. FREE 2 YEAR RADWELL WARRANTY
SWITCH, INDUSTRIAL PUSHBUTTON, 18X24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
16MM PUSHBUTTON ILLUMINATED
Pushbutton, Mom, Grn, Flush, 24V Dir
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AL6H-M14-G-ND | 690192 | 50B4164 | AL6H-M14-G | AL6H-M14-G |
| Product Name | Pushbutton Switches | Pushbutton | Switch, Industrial Pushbutton, 18X24Mm; Product Range Idec | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated |
| Actuator Specifications | Square, Button | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals |