IDEC Corporation Switches - Pushbutton Switches AL6H-M13P-G

Description
16MM PUSHBUTTON ILLUMINATED
Description
16MM PUSHBUTTON ILLUMINATED

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
AL6H-M13P-G
Switches - Pushbutton Switches AL6H-M13P-G
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site
IDEC Pushbutton Illuminated - AL6H-M13P-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6H-M13P-G
IDEC Pushbutton Illuminated AL6H-M13P-G
Pushbutton, Mom, Grn, Flush, 12V Dir

Pushbutton, Mom, Grn, Flush, 12V Dir

Supplier's Site
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, GREEN - 70173270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, GREEN
70173270
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, GREEN 70173270
Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified. Miniature switches and pilot devices consist of gold-clad silver contacts for reliable low level switching and also has snap action contacts.

Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
Miniature switches and pilot devices consist of gold-clad silver contacts for reliable low level switching and also has snap action contacts.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AL6H-M13P-G AL6H-M13P-G 70173270
Product Name Switches - Pushbutton Switches IDEC Pushbutton Illuminated Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, GREEN
Switching Mechanism Single Pole, Double Throw (SPDT)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max. Mechanical Life 100000 Number of electrical operations
Maximum Initial Contact Resistance 50 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JBM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details