IDEC Corporation IDEC Pushbutton Illuminated AL6H-A24-A

Description
Pushbutton, Maint, Amb, Flush, 24V D
Datasheet
Description
Pushbutton, Maint, Amb, Flush, 24V D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Illuminated - AL6H-A24-A - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6H-A24-A
IDEC Pushbutton Illuminated AL6H-A24-A
Pushbutton, Maint, Amb, Flush, 24V D

Pushbutton, Maint, Amb, Flush, 24V D

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AL6H-A24-A
Switches - Pushbutton Switches AL6H-A24-A
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site
Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec - 14C9677 - Newark, An Avnet Company
Chicago, IL, United States
Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec
14C9677
Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec 14C9677
SWITCH INDUSTRIAL PUSHBUTTON, 18Mm x 24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Amber RoHS Compliant: Yes

SWITCH INDUSTRIAL PUSHBUTTON, 18Mm x 24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AL6H-A24-A AL6H-A24-A 14C9677
Product Name IDEC Pushbutton Illuminated Switches - Pushbutton Switches Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 11474181 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details