PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, EXTENDED, 1NO, STANDARD, RED. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON, MOM, RED, EXT, 1NO
| Acme Chip Technology Co., Limited | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABW210-R | 38740 | ABW210-R |
| Product Name | Switches - Pushbutton Switches | Pushbutton | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals |