Pushbutton, Mom, Grn, Ext, 1NO,
PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, EXTENDED, 1NO, STANDARD, GREEN. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABW210-G | ABW210-G | 456728 |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals |