IDEC Corporation Pushbutton Switches ABW110-G

Description
22MM PUSHBUTTON GREEN
Request a Quote Datasheet
Description
22MM PUSHBUTTON GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-ABW110-G-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-ABW110-G-ND
Pushbutton Switches 1885-ABW110-G-ND
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ABW110-G
Switches - Pushbutton Switches ABW110-G
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Supplier's Site
Pushbutton,1No,10A,440V,quickconnect; Product Range Idec - 99F4201 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton,1No,10A,440V,quickconnect; Product Range Idec
99F4201
Pushbutton,1No,10A,440V,quickconnect; Product Range Idec 99F4201
PUSHBUTTON,1NO,10A,4 40V,QUICKCONNECT; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSHBUTTON,1NO,10A,440V,QUICKCONNECT; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - ABW110-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABW110-G
IDEC Pushbutton Non-Illuminated ABW110-G
Pushbutton, Mom, Grn, Flush, 1No,

Pushbutton, Mom, Grn, Flush, 1No,

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-ABW110-G-ND ABW110-G 99F4201 ABW110-G
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton,1No,10A,440V,quickconnect; Product Range Idec IDEC Pushbutton Non-Illuminated
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TPYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Emergency Stop Push Buttons - 139977 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 2 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton - 359541 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details