Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
IDEC CORPORATION
ABFD202NUY -- IDEC PUSHBUTTON NON-ILLUMINATED
IDEC Corporation
IDEC Pushbutton Non-Illuminated
ABFD202NUY
Description
Pushbutton, 30mm Mom Ext Shrd 2NC
Galco Industrial Electronics
Done
Description
Pushbutton, 30mm Mom Ext Shrd 2NC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABFD202NUY
IDEC Pushbutton Non-Illuminated
ABFD202NUY
Pushbutton, 30mm Mom Ext Shrd 2NC
Pushbutton, 30mm Mom Ext Shrd 2NC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pushbutton Switches
Product Number
ABFD202NUY
Product Name
IDEC Pushbutton Non-Illuminated
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
A3A Lighted Pushbutton Switch
A3AT-90A1-00H
Specs
Switch Function
Momentary Contact
Terminal Type
Solder
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PS Series Push Button Stations
PSEV-Y
Specs
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details
RS Components, Ltd.
Push Button Switches
102720
Specs
Configuration
Normally Closed (NC)
Switching Mechanism
1 NC
Features
RoHS
View Details
Allen-Bradley / Rockwell Automation
Pushbutton
800A-T2BA24
Specs
Switch Function
Maintained Contact
View Details