30MM MOM 40MM MR 1NO 1NC GRN
PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
Pushbutton, Mom, Grn, 40mm Mush, 1/1
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABD311NUG | 59AC8996 | ABD311NUG |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals | ||
| Max Current Rating | 10 amps |