IDEC Corporation IDEC Pushbutton Non-Illuminated ABD310NUG

Description
Pushbutton, Mom, Grn, 40mm Mush, 1NO
Datasheet
Description
Pushbutton, Mom, Grn, 40mm Mush, 1NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - ABD310NUG - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABD310NUG
IDEC Pushbutton Non-Illuminated ABD310NUG
Pushbutton, Mom, Grn, 40mm Mush, 1NO

Pushbutton, Mom, Grn, 40mm Mush, 1NO

Supplier's Site
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec - 59AC8990 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec
59AC8990
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec 59AC8990
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number ABD310NUG 59AC8990
Product Name IDEC Pushbutton Non-Illuminated Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TAM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758333 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 911835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details