General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Emergency Stop Switches |
| Product Number | 70172526 |
| Product Name | Switch;MushroomType:EmergencyStop-Momentary Pushbutton;1 13/64"Full Size;Red;1NO |
| Actuation Type | Pushbutton |
| Normally Open Contacts | 1 # |
| Normally Closed Contacts | 1 # |
| Maximum Current Rating | 1.25 amps |