IDEC Corporation Switches - Pushbutton Switches ABD110N-Y

Description
PUSHBUTTON 30MM
Description
PUSHBUTTON 30MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
ABD110N-Y
Switches - Pushbutton Switches ABD110N-Y
PUSHBUTTON 30MM

PUSHBUTTON 30MM

Supplier's Site
Switch, Industrial Pushbutton, 30Mm; Product Range Idec - 30B5121 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 30Mm; Product Range Idec
30B5121
Switch, Industrial Pushbutton, 30Mm; Product Range Idec 30B5121
SWITCH, INDUSTRIAL PUSHBUTTON, 30MM; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 30MM; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site
Pushbutton - 680846 - Radwell International
Willingboro, NJ, United States
Pushbutton
680846
Pushbutton 680846
PUSHBUTTON, 30 MM, YELLOW. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 30 MM, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ABD110N-Y 30B5121 680846
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 30Mm; Product Range Idec Pushbutton
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91A1-00G - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Push Button Switches - 1115789 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Micro switches - M 302/303 - M2H 303-11Y-F10 EPOXYDHARZFAHNE 1,0 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details