IDEC Corporation Pushbutton ABD101N-B.G.R

Description
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, 110-600 VAC, 30 MM MOUNTING HOLE SIZE, PANEL MOUNT, MOMENTARY OPERATION TYPE, ROUND SHAPE, BLACK/RED/GREEN COLOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, 110-600 VAC, 30 MM MOUNTING HOLE SIZE, PANEL MOUNT, MOMENTARY OPERATION TYPE, ROUND SHAPE, BLACK/RED/GREEN COLOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 680748 - Radwell International
Willingboro, NJ, United States
Pushbutton
680748
Pushbutton 680748
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, 110-600 VAC, 30 MM MOUNTING HOLE SIZE, PANEL MOUNT, MOMENTARY OPERATION TYPE, ROUND SHAPE, BLACK/RED/GREEN COLOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, 110-600 VAC, 30 MM MOUNTING HOLE SIZE, PANEL MOUNT, MOMENTARY OPERATION TYPE, ROUND SHAPE, BLACK/RED/GREEN COLOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 680748
Product Name Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Emergency Stop Push Buttons - 102716 - RS Components, Ltd.
Specs
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 1 NO/1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton Switches - 486-3492-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details