IDEC Corporation Switch,Pushbutton,Momentary,1NC Contacts,Red Lens,30 mm Mounting Hole ABD101N-B,G,R

Description
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Description
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

Suppliers

Company
Product
Description
Supplier Links
Switch,Pushbutton,Momentary,1NC Contacts,Red Lens,30 mm Mounting Hole - 70172516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,Momentary,1NC Contacts,Red Lens,30 mm Mounting Hole
70172516
Switch,Pushbutton,Momentary,1NC Contacts,Red Lens,30 mm Mounting Hole 70172516
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.

  • IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70172516
Product Name Switch,Pushbutton,Momentary,1NC Contacts,Red Lens,30 mm Mounting Hole
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM4LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT4054FJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 337823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details