IDEC Corporation Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;SQUARE LENS;SPDT;BLACK AB6Q-M1P-B

Description
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
Description
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Suppliers

Company
Product
Description
Supplier Links
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;SQUARE LENS;SPDT;BLACK - 70173293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;SQUARE LENS;SPDT;BLACK
70173293
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;SQUARE LENS;SPDT;BLACK 70173293
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Miniature Switches and Pilot Devices, Gold-Clad Silver Contact
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AB6Q-M1P-B
Switches - Pushbutton Switches AB6Q-M1P-B
16MM PUSHBUTTON BLACK

16MM PUSHBUTTON BLACK

Supplier's Site
IDEC Pushbutton Non-Illuminated - AB6Q-M1P-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AB6Q-M1P-B
IDEC Pushbutton Non-Illuminated AB6Q-M1P-B
Pushbutton, Mom, Blk, Ext, SPDT

Pushbutton, Mom, Blk, Ext, SPDT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 70173293 AB6Q-M1P-B AB6Q-M1P-B
Product Name Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;SQUARE LENS;SPDT;BLACK Switches - Pushbutton Switches IDEC Pushbutton Non-Illuminated
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features Has CSA Certification; Is UL listed
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492673-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR35SW/536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details