IDEC Corporation Pushbutton Switches AB6M-M1P-Y

Description
16MM PUSHBUTTON YELLOW
Request a Quote Datasheet
Description
16MM PUSHBUTTON YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-AB6M-M1P-Y-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-AB6M-M1P-Y-ND
Pushbutton Switches 1885-AB6M-M1P-Y-ND
16MM PUSHBUTTON YELLOW

16MM PUSHBUTTON YELLOW

Buy Now Datasheet
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec - 30B5608 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec
30B5608
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec 30B5608
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M1P-Y
Switches - Pushbutton Switches AB6M-M1P-Y
16MM PUSHBUTTON YELLOW

16MM PUSHBUTTON YELLOW

Supplier's Site
Pushbutton; Panel Mount; LED; 8 mA @ 5 VDC + 5%; SPDT; 0.4 VA (Max.) @ 28 VAC - 70173288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton; Panel Mount; LED; 8 mA @ 5 VDC + 5%; SPDT; 0.4 VA (Max.) @ 28 VAC
70173288
Pushbutton; Panel Mount; LED; 8 mA @ 5 VDC + 5%; SPDT; 0.4 VA (Max.) @ 28 VAC 70173288
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Miniature Switches and Pilot Devices, Gold-Clad Silver Contact
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Supplier's Site
IDEC Pushbutton Non-Illuminated - AB6M-M1P-Y - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AB6M-M1P-Y
IDEC Pushbutton Non-Illuminated AB6M-M1P-Y
Pushbutton, Mom, Ylw, Ext, SPDT

Pushbutton, Mom, Ylw, Ext, SPDT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc. Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-AB6M-M1P-Y-ND 30B5608 AB6M-M1P-Y 70173288 AB6M-M1P-Y
Product Name Pushbutton Switches Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec Switches - Pushbutton Switches Pushbutton; Panel Mount; LED; 8 mA @ 5 VDC + 5%; SPDT; 0.4 VA (Max.) @ 28 VAC IDEC Pushbutton Non-Illuminated
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof RoHS Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
5 suppliers
Hardware - AT4016CFB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 16425 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details