Idec AB6M-M1P-R Push Button Switch
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton, Mom, Red, Ext, SPDT
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, ROUND, MOMENTARY, SPDT, OILTIGHT (IP65), 18MM, RED. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8287753 | AB6M-M1P-R | 30B5605 | AB6M-M1P-R | 70173284 | 671004 |
| Product Name | Push Button Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 18Mm; Product Range Idec | IDEC Pushbutton Non-Illuminated | Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;SPDT;RED | Pushbutton |
| Actuator Specifications | Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals; Quick connect, solder tag | Solder Terminals | Quick Connect/Blade; Solder Terminals | |||
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS | Has CSA Certification; Is UL listed |