IDEC Corporation Push Button Switches AB6M-M1P-B

Description
Idec AB6M-M1P-B Push Button Switch
Request a Quote Datasheet
Description
Idec AB6M-M1P-B Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8287741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8287741
Push Button Switches 8287741
Idec AB6M-M1P-B Push Button Switch

Idec AB6M-M1P-B Push Button Switch

Supplier's Site
Pushbutton Switches - 1885-1170-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1170-ND
Pushbutton Switches 1885-1170-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M1P-B
Switches - Pushbutton Switches AB6M-M1P-B
16MM PUSHBUTTON BLACK

16MM PUSHBUTTON BLACK

Supplier's Site
Switch, Industrial Pushbutton, 18Mm; Product Range Idec - 18C5655 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 18Mm; Product Range Idec
18C5655
Switch, Industrial Pushbutton, 18Mm; Product Range Idec 18C5655
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:1ARoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:1ARoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - AB6M-M1P-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AB6M-M1P-B
IDEC Pushbutton Non-Illuminated AB6M-M1P-B
Pushbutton, Mom, Blk, Ext, SPDT

Pushbutton, Mom, Blk, Ext, SPDT

Supplier's Site
Pushbutton - 456652 - Radwell International
Willingboro, NJ, United States
Pushbutton
456652
Pushbutton 456652
PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, ROUND, MOMENTARY, SPDT, OILTIGHT (IP65), 18MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, ROUND, MOMENTARY, SPDT, OILTIGHT (IP65), 18MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;SPDT;BLACK - 70173283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;SPDT;BLACK
70173283
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;SPDT;BLACK 70173283
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Miniature Switches and Pilot Devices, Gold-Clad Silver Contact
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8287741 1885-1170-ND AB6M-M1P-B 18C5655 AB6M-M1P-B 456652 70173283
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Industrial Pushbutton, 18Mm; Product Range Idec IDEC Pushbutton Non-Illuminated Pushbutton Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;SPDT;BLACK
Actuator Specifications Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals; Quick connect, solder tag Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; RoHS; Weather resistant or waterproof DustProof Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00Y - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113903 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 10770271 - Radwell International
Allen-Bradley / Rockwell Automation
View Details