IDEC Corporation Switches - Pushbutton Switches AB6H-M1P-W

Description
16MM PUSHBUTTON WHITE
Description
16MM PUSHBUTTON WHITE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
AB6H-M1P-W
Switches - Pushbutton Switches AB6H-M1P-W
16MM PUSHBUTTON WHITE

16MM PUSHBUTTON WHITE

Supplier's Site
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;RECT. LENS;SPDT;WHITE - 70173301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;RECT. LENS;SPDT;WHITE
70173301
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;RECT. LENS;SPDT;WHITE 70173301
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Miniature Switches and Pilot Devices, Gold-Clad Silver Contact
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Supplier's Site
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec - 30B5504 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec
30B5504
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec 30B5504
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White RoHS Compliant: Yes

PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB6H-M1P-W 70173301 30B5504
Product Name Switches - Pushbutton Switches Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;RECT. LENS;SPDT;WHITE Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Features Has CSA Certification; Is UL listed RoHS
Max Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1450612 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Pushbutton Switches - 0041.8841.6107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details