IDEC Corporation E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec AB6E-4BV02PTRM

Description
E-STOP PB SW, DPST-NC, 5A, 125V, QC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes
Datasheet
Description
E-STOP PB SW, DPST-NC, 5A, 125V, QC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec - 47AC8688 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec
47AC8688
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec 47AC8688
E-STOP PB SW, DPST-NC, 5A, 125V, QC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes

E-STOP PB SW, DPST-NC, 5A, 125V, QC; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec - 19X1150 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
19X1150
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec 19X1150
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 47AC8688 19X1150
Product Name E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
800H Push-Button Station - 800H-2HB7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details