IDEC Corporation Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec AB6E-3BV01PTRM

Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec - 19X1141 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
19X1141
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec 19X1141
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1141
Product Name Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
30 mm Trigger Action E-Stop 800T PB - 800T-TFXJT6A4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details