| Ideal Valve Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 54-3-12 |
| Product Name | 54 Series |
| Valve Type | Control Valve; Cryogenic; Metal Seated; Metering; Mixing; Needle; Sampling; Shut Off; Anti-Siphon |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air; Chemical |
| Valve Size | 0.09 inch (2.38 mm) |
| Maximum Pressure | 5000.00 psi (3519 m H2O) |