Ideal Valve Inc. 52 Series 52-3-13

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Grafton, ND, USA
52 Series
52-3-13
52 Series 52-3-13
Supplier's Site

Technical Specifications

  Ideal Valve Inc.
Product Category Industrial Valves
Product Number 52-3-13
Product Name 52 Series
Valve Type Control Valve; Cryogenic; Metal Seated; Metering; Mixing; Needle; Sampling; Shut Off; Anti-Siphon
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air; Chemical
Valve Size 0.09 inch (2.38 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control -
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 0.50 inch (12.70 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details