Ideal Valve Inc. 52 Series 52-2-11

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grafton, ND, USA
52 Series
52-2-11
52 Series 52-2-11
Datasheet

Technical Specifications

  Ideal Valve Inc.
Product Category Industrial Valves
Product Number 52-2-11
Product Name 52 Series
Valve Type Control Valve; Cryogenic; Metal Seated; Metering; Mixing; Needle; Sampling; Shut Off; Anti-Siphon
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air; Chemical
Valve Size 0.06 inch (1.59 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009762-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
VALVES - BP-025-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details